Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
158
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
889
in stock
|
Buy Now | |
element14
from US$0.97
|
889
in stock
|
Buy Now | |
Farnell
from US$1.09
|
889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now |
BrightConnXÔ FLH Series - Wire Mount Connector, | Future Electronics |
Flh Series, Mini Sealed 2.5Mm Pitch Socket Connector, 2 Contacts, Rohs Compliant Rohs Compliant: Yes |Amphenol Communications Solutions FLH-S21-00 | Newark Electronics |
FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT | element14 |
FLH SERIES, MINI SEALED 2.5MM PITCH SOCKET CONNECTOR, 2 CONTACTS, ROHS COMPLIANT 97AC9034 | Farnell |
FLH SERIES, MINI SEALED 2.5mm PITCH SOCK | RS |
Plug | Transfer Multisort Elektronik |
Connector Housing, FLH Series, Plug, 2 Ways, 2.5 mm, Amphenol FLH-SC136 Series Socket Contacts | Avnet America |
Harsh Connectors, FLH 2.5mm Pitch Connector, SOC | Amphenol Commercial (Amphenol CS) FLHS2100 | RS Americas |
HARSH CON FLH 2.5MM PITCH CON | TTI Europe |
Where can I find additional details, specifications and documents for a FLH-S21-00?
Additional datasheets, footprints and schematics for FLH-S21-00 are listed on our Part Details page. You can also find images and similar parts to FLH-S21-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLH-S21-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLH-S21-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLH-S21-00 fall under?
The FLH-S21-00 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to FLH-S21-00 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLH-S21-00 you can contact the distributor directly for product support, shipping queries etc.
Is the FLH-S21-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLH-S21-00 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FLH-S21-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLH-S21-00 often in real-time on the comparison pages.
What if I can't find stock of FLH-S21-00?
You can fill out our help required form which you can use to request a quote for FLH-S21-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.