Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 400W |
External Height - Metric | 226.5mm |
External Width - Metric | 85mm |
External Depth - Metric | 104mm |
External Height - Imperial | 8.92" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.09" |
Product Range | - |
Colour | Silver / Black |
External Depth | 104mm |
External Height | 226.5mm |
External Width | 85mm |
IP / NEMA Rating | IP44 |
Input Power | 410W |
Output Temperature | 85°C |
Power Rating @ 240VAC | 410W |
Starting Current | 3.6A |
Supply Voltage AC Max | 230VAC |
Supply Voltage AC Min | 115VAC |
Temperature Max | 70°C |
Temperature Min | -20°C |
Weight | 1200g |
Heater, FAN ASSISTED 400w | element14 |
Heater, Fan Assisted, 230 V, 400 W, 226.5 Mm, 85 Mm, 104 Mm, 8.92 " |Pfannenberg FLH 400 230V AC | Newark Electronics |
Where can I find additional details, specifications and documents for a FLH 400 230V AC?
Additional datasheets, footprints and schematics for FLH 400 230V AC are listed on our Part Details page. You can also find images and similar parts to FLH 400 230V AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLH 400 230V AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLH 400 230V AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLH 400 230V AC fall under?
The FLH 400 230V AC is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLH 400 230V AC when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLH 400 230V AC you can contact the distributor directly for product support, shipping queries etc.
Is the FLH 400 230V AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLH 400 230V AC have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for FLH 400 230V AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLH 400 230V AC often in real-time on the comparison pages.
What if I can't find stock of FLH 400 230V AC?
You can fill out our help required form which you can use to request a quote for FLH 400 230V AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.