Status: | Unknown |
---|---|
Series: | FLE Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,108
in stock
|
Buy Now | |
Sager
from US$0.82
|
1,108
in stock
|
Buy Now | |
Toby Electronics
from US$0.49
|
103
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | FLE Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Socket, 1.27Mm, Smt, 12 Position | Newark Electronics |
Board to Board & Mezzanine Connectors Cost Effective Surface Mount Socket, 0.050 Pitch | Sager |
1.27mm Tiger Beam FLE SMT socket, 12P | RS |
Conn Socket Strip SKT 12 POS 1.27mm Solder ST SMD Tube | Avnet America |
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a FLE-106-01-G-DV?
Additional datasheets, footprints and schematics for FLE-106-01-G-DV are listed on our Part Details page. You can also find images and similar parts to FLE-106-01-G-DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLE-106-01-G-DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLE-106-01-G-DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLE-106-01-G-DV fall under?
The FLE-106-01-G-DV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FLE-106-01-G-DV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLE-106-01-G-DV you can contact the distributor directly for product support, shipping queries etc.
Is the FLE-106-01-G-DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLE-106-01-G-DV have stock available?
Authorised distributors including Newark Electronics, Sager, Toby Electronics, RS and Avnet America have stock available or on a lead time for FLE-106-01-G-DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLE-106-01-G-DV often in real-time on the comparison pages.
What if I can't find stock of FLE-106-01-G-DV?
You can fill out our help required form which you can use to request a quote for FLE-106-01-G-DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.