Status: | Unknown |
---|---|
Series: | FLDNY1 Series |
RoHS: | Unknown |
Product Range | FLDNY1 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.75mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Type | Female Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
RoHS Compliant | Yes |
CRIMP TERMINAL, FEMALE, RED, PK 100 | element14 |
Female Disconnect, 0.25", 22-18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a FLDNY1-250A?
Additional datasheets, footprints and schematics for FLDNY1-250A are listed on our Part Details page. You can also find images and similar parts to FLDNY1-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLDNY1-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLDNY1-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLDNY1-250A fall under?
The FLDNY1-250A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FLDNY1-250A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLDNY1-250A you can contact the distributor directly for product support, shipping queries etc.
Is the FLDNY1-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLDNY1-250A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLDNY1-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLDNY1-250A often in real-time on the comparison pages.
What if I can't find stock of FLDNY1-250A?
You can fill out our help required form which you can use to request a quote for FLDNY1-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.