Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Compliant |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Ceramic Body |
Product Range | LC Series |
Body Length | 2.2" |
Colour | Electric Ivory |
RoHS Compliant | Yes |
Lc Fiber Optic Connector, 900 Um, Multimode | Newark Electronics |
Conn LC Multimode Duplex PL ST Cable Mount | Avnet America |
Field Polish LC Duplex Pot & Polish Style OM1 Connector, Electric Ivory | Panduit FLCDMEIY | RS Americas |
Fiber Optic Connectors CONNECTOR TYPE: DUPLEX MULTIMOD | Sager |
Where can I find additional details, specifications and documents for a FLCDMEIY?
Additional datasheets, footprints and schematics for FLCDMEIY are listed on our Part Details page. You can also find images and similar parts to FLCDMEIY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLCDMEIY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLCDMEIY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLCDMEIY fall under?
The FLCDMEIY is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FLCDMEIY when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLCDMEIY you can contact the distributor directly for product support, shipping queries etc.
Is the FLCDMEIY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLCDMEIY have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FLCDMEIY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLCDMEIY often in real-time on the comparison pages.
What if I can't find stock of FLCDMEIY?
You can fill out our help required form which you can use to request a quote for FLCDMEIY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.