Status: | Unknown |
---|---|
Series: | OptiCam Series |
RoHS: | Compliant |
Prices starting from US$34.56
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Connector Body Material | Plastic Body |
Product Range | OptiCam Series |
RoHS Compliant | Yes |
Pre-Polished LC Duplex OptiCam Style OM2 Connector, Natural | Panduit FLCDMC5BLY | RS Americas |
Fibre Optic Connector, Mm, Lc, 50/125Um | Newark Electronics |
Conn LC Multimode Duplex PL ST Cable Mount 0.3dB | Avnet America |
OPTICAM OM2 LC DUPLEX FIBRE OP | TTI Europe |
Fiber Optic Connectors LC 50/125um OM2 MULTIMD DUP CONN | Sager |
Where can I find additional details, specifications and documents for a FLCDMC5BLY?
Additional datasheets, footprints and schematics for FLCDMC5BLY are listed on our Part Details page. You can also find images and similar parts to FLCDMC5BLY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLCDMC5BLY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLCDMC5BLY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLCDMC5BLY fall under?
The FLCDMC5BLY is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FLCDMC5BLY when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLCDMC5BLY you can contact the distributor directly for product support, shipping queries etc.
Is the FLCDMC5BLY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLCDMC5BLY have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for FLCDMC5BLY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLCDMC5BLY often in real-time on the comparison pages.
What if I can't find stock of FLCDMC5BLY?
You can fill out our help required form which you can use to request a quote for FLCDMC5BLY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.