Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | 16bit |
Silicon Family Name | F2MC-16LX |
Core Architecture | F2MC |
Core Sub-Architecture | F2MC |
Silicon Core Number | MB90F387PMT |
Kit Contents | Board |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a FLASH-CAN-48P-M26?
Additional datasheets, footprints and schematics for FLASH-CAN-48P-M26 are listed on our Part Details page. You can also find images and similar parts to FLASH-CAN-48P-M26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLASH-CAN-48P-M26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLASH-CAN-48P-M26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLASH-CAN-48P-M26 fall under?
The FLASH-CAN-48P-M26 is listed under Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to FLASH-CAN-48P-M26 when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLASH-CAN-48P-M26 you can contact the distributor directly for product support, shipping queries etc.
Is the FLASH-CAN-48P-M26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLASH-CAN-48P-M26 have stock available?
There is no stock from authorised distributors for FLASH-CAN-48P-M26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLASH-CAN-48P-M26 often in real-time on the comparison pages.
What if I can't find stock of FLASH-CAN-48P-M26?
You can fill out our help required form which you can use to request a quote for FLASH-CAN-48P-M26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.