Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 1/4" BSP |
---|---|
Thread Size - Metric | - |
Fastener Material | Brass |
Fastener Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Brass |
Thread Size | 1/4" BSP |
Locknut, 1/4" Bspp, Brass | Newark Electronics |
LOCKNUT, BRASS, 1/4" BSP | element14 |
Where can I find additional details, specifications and documents for a FL-235?
Additional datasheets, footprints and schematics for FL-235 are listed on our Part Details page. You can also find images and similar parts to FL-235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-235 fall under?
The FL-235 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to FL-235 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-235 you can contact the distributor directly for product support, shipping queries etc.
Is the FL-235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-235 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for FL-235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-235 often in real-time on the comparison pages.
What if I can't find stock of FL-235?
You can fill out our help required form which you can use to request a quote for FL-235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.