Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$13.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.15
|
34
in stock
|
Buy Now | |
Distrelec
from US$17.51
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$14.54
|
14
in stock
|
Buy Now | |
element14
from US$13.00
|
14
in stock
|
Buy Now | |
Farnell
from US$14.44
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$14.18
|
7
in stock
|
Buy Now | |
Conrad
from US$22.38
|
7
in stock
|
Buy Now | |
RS Americas
from US$48.68
|
-
|
Buy Now |
Power Rating | 14VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 466mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 14VA |
Approval Bodies | CSA UL VDE |
External Depth | 24.4mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 62.5x50 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 45mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 24.4mm |
Output 2 Voltage Max | 15V |
Output Voltage | 15V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 74% |
Secondary Power | 7VA |
Transformer Type | Encapsulated |
Weight | 315g |
Transformer FL PCB 14VA 2x15V | RS |
Block Isolating Transformer 2x 115 VAC - 2x 15 VAC 14VA | Distrelec |
Isolation Transformer, 14 Va, 2 X 115V, 2 X 15V, 466 Ma Rohs Compliant: Yes |Block FL14/15 | Newark Electronics |
TRANSFORMER, 14VA, 2 X 15V | element14 |
Block FL 14/15, 14 VA low profile PCB transformer 2 x 115 V to 2 x 15 V | Rapid Electronics |
Dual voltage for a series or parallel switchingLow profileVacuum casting resin rugged stain(self-extinguishing, UL 94 V-O listings)Safety transformer according to IEC 61558-2-6, EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Where can I find additional details, specifications and documents for a FL14/15?
Additional datasheets, footprints and schematics for FL14/15 are listed on our Part Details page. You can also find images and similar parts to FL14/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL14/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL14/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL14/15 fall under?
The FL14/15 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL14/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL14/15 you can contact the distributor directly for product support, shipping queries etc.
Is the FL14/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL14/15 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for FL14/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL14/15 often in real-time on the comparison pages.
What if I can't find stock of FL14/15?
You can fill out our help required form which you can use to request a quote for FL14/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.