Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Compliant |
Prices starting from US$15.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.91
|
22
in stock
|
Buy Now | |
Distrelec
from US$16.48
|
20
in stock
|
Buy Now | |
Conrad
from US$22.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$15.80
|
2
in stock
|
Buy Now | |
element14
from US$19.63
|
2
in stock
|
Buy Now | |
Farnell
from US$24.05
|
2
in stock
|
Buy Now | |
RS Americas
from US$19.45
|
-
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 8V |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | FL Series |
RoHS Compliant | Yes |
Transformer FL PCB 10VA 2x8V | RS |
Block Isolating Transformer 2x 115 VAC - 2x 8 VAC 10VA | Distrelec |
2 x 115 V | Conrad |
Safety Isolating Transformer, 1Ph Rohs Compliant: Yes |Block FL 10/8 | Newark Electronics |
SAFETY ISOLATING TRANSFORMER, 1PH | element14 |
Transformer, PC mt, low profile, 10 VA, 115/230Vi, 8/16VAC out | Block USA FL 10/8 | RS Americas |
Where can I find additional details, specifications and documents for a FL 10/8?
Additional datasheets, footprints and schematics for FL 10/8 are listed on our Part Details page. You can also find images and similar parts to FL 10/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 10/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 10/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 10/8 fall under?
The FL 10/8 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL 10/8 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 10/8 you can contact the distributor directly for product support, shipping queries etc.
Is the FL 10/8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FL 10/8 have stock available?
Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for FL 10/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 10/8 often in real-time on the comparison pages.
What if I can't find stock of FL 10/8?
You can fill out our help required form which you can use to request a quote for FL 10/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.