Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$9.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.91
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$14.33
|
24
in stock
|
Buy Now | |
element14
from US$15.76
|
24
in stock
|
Buy Now | |
Farnell
from US$14.22
|
24
in stock
|
Buy Now | |
RS Americas
from US$9.14
|
20
in stock
|
Buy Now | |
Conrad
from US$22.42
|
2
in stock
|
Buy Now | |
Distrelec
from US$16.53
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 416mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 10VA |
Approval Bodies | CSA UL VDE |
External Depth | 22.8mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 47.5x37.5 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 62.5mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Length | 22.8mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 72% |
Secondary Power | 5VA |
Transformer Type | Encapsulated |
Weight | 280g |
Isolation Transformer, 10 Va, 2 X 115V, 2 X 12V, 416 Ma Rohs Compliant: Yes |Block FL10/12 | Newark Electronics |
TRANSFORMER, 10VA, 2 X 12V | element14 |
Transformer FL PCB 10VA 2x12V | RS |
Transformer, PC mt, low profile, 10 VA, 115/230Vi, 12/24VAC out | Block USA FL 10/12 | RS Americas |
Dual voltage for a series or parallel switchLow profileVacuum casting resin rugged stain(self-extinguishing, UL 94 V-O listings)Safety transformer according to IEC 61558-2-6, EN 61558-2-6, VDE 0570 part 2-6. | Conrad |
Block Isolating Transformer 2x 115 VAC - 2x 12 VAC 10VA | Distrelec |
Where can I find additional details, specifications and documents for a FL10/12?
Additional datasheets, footprints and schematics for FL10/12 are listed on our Part Details page. You can also find images and similar parts to FL10/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL10/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL10/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL10/12 fall under?
The FL10/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL10/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL10/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FL10/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL10/12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FL10/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL10/12 often in real-time on the comparison pages.
What if I can't find stock of FL10/12?
You can fill out our help required form which you can use to request a quote for FL10/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.