Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.64
|
45
in stock
|
Buy Now |
Flux Type | - |
---|---|
Flux Applications | Soldering |
Dispensing Method | Pen Applicator |
Volume | 8ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DISPENSER, LEAD FREE, F-SW 33, 8ML | Farnell |
Where can I find additional details, specifications and documents for a FL 88 LF?
Additional datasheets, footprints and schematics for FL 88 LF are listed on our Part Details page. You can also find images and similar parts to FL 88 LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 88 LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 88 LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 88 LF fall under?
The FL 88 LF is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to FL 88 LF when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 88 LF you can contact the distributor directly for product support, shipping queries etc.
Is the FL 88 LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL 88 LF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FL 88 LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 88 LF often in real-time on the comparison pages.
What if I can't find stock of FL 88 LF?
You can fill out our help required form which you can use to request a quote for FL 88 LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.