Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$22.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.58
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$32.15
|
52
in stock
|
Buy Now | |
element14
from US$27.33
|
52
in stock
|
Buy Now | |
Farnell
from US$31.90
|
52
in stock
|
Buy Now | |
RS Americas
from US$22.97
|
20
in stock
|
Buy Now | |
Conrad
from US$35.90
|
19
in stock
|
Buy Now | |
Distrelec
from US$32.87
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$23.63
|
-
|
Buy Now |
Power Rating | 30VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 1A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 30VA |
Approval Bodies | CSA UL VDE |
External Depth | 36.8mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 62.5x50 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 45mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 35.8mm |
Output 2 Voltage Max | 15V |
Output Voltage | 15V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 81% |
Secondary Power | 15VA |
Transformer Type | Encapsulated |
Weight | 530g |
Isolation Transformer, 30 Va, 2 X 115V, 2 X 15V, 1 A Rohs Compliant: Yes |Block FL30/15 | Newark Electronics |
TRANSFORMER, 30VA, 2 X 15V | element14 |
Transformer, PC mt, low profile, 30 VA, 115/230Vi, 15/30VAC out | Block USA FL 30/15 | RS Americas |
Double voltage for series or parallel switching.Low profileVacuum epoxy-resion casting(self-extinguishing, UL 94 V-O listed)Safety transformer according to IEC 61558-2-6, DIN EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Transformer FL PCB 30VA 2x15V | RS |
Block PCB Transformer, 115 VAC, 2x 15 VAC, 30VA | Distrelec |
Block FL 30/15, 30 VA low profile PCB transformer 2 x 115 V to 2 x 15 V | Rapid Electronics |
Where can I find additional details, specifications and documents for a FL30/15?
Additional datasheets, footprints and schematics for FL30/15 are listed on our Part Details page. You can also find images and similar parts to FL30/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL30/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL30/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL30/15 fall under?
The FL30/15 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL30/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL30/15 you can contact the distributor directly for product support, shipping queries etc.
Is the FL30/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL30/15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Conrad have stock available or on a lead time for FL30/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL30/15 often in real-time on the comparison pages.
What if I can't find stock of FL30/15?
You can fill out our help required form which you can use to request a quote for FL30/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.