Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M8 |
Fastener Material | Stainless Steel |
Fastener Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Stainless Steel |
Thread Size | M8 x 1mm |
Locknut, Brass, Thermocouple | Newark Electronics |
LOCKNUT, S.S., M8X1MM | element14 |
Where can I find additional details, specifications and documents for a FL-253?
Additional datasheets, footprints and schematics for FL-253 are listed on our Part Details page. You can also find images and similar parts to FL-253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-253 fall under?
The FL-253 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to FL-253 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-253 you can contact the distributor directly for product support, shipping queries etc.
Is the FL-253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-253 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FL-253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-253 often in real-time on the comparison pages.
What if I can't find stock of FL-253?
You can fill out our help required form which you can use to request a quote for FL-253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.