Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | - |
---|---|
Flux Applications | Soldering |
Dispensing Method | Pen Applicator |
Volume | 5ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Viscosity | ca. 100000cPs |
FLUX GEL, F-SW 26, 10GR., 5ML | Farnell |
Where can I find additional details, specifications and documents for a FL 22 R?
Additional datasheets, footprints and schematics for FL 22 R are listed on our Part Details page. You can also find images and similar parts to FL 22 R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 22 R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 22 R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 22 R fall under?
The FL 22 R is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to FL 22 R when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 22 R you can contact the distributor directly for product support, shipping queries etc.
Is the FL 22 R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL 22 R have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for FL 22 R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 22 R often in real-time on the comparison pages.
What if I can't find stock of FL 22 R?
You can fill out our help required form which you can use to request a quote for FL 22 R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.