Status: | Unknown |
---|---|
Series: | FKP2 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
4,024
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,024
in stock
|
Buy Now | |
element14
from US$0.22
|
4,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,583
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
2,150
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2.5% |
Product Range | FKP2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 2.5% |
Capacitor Mounting | Through Hole |
External Depth | 8mm |
External Length / Height | 7.2mm |
External Width | 6.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 100V |
Film Capacitor, Fkp2 Series, 0.01 F, 2.5%, Pp (Polypropylene), 100 V Rohs Compliant: Yes |Wima FKP2D021001I00HSSD | Newark Electronics |
CAP, 0.01µF, 100V, 3%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
.01UF 100VDC2.5% FKP 5MMLS | TTI Europe |
FKP2 Series 100 V 0.01 uF ▒2.5 % Radial Polypropylene Film Foil Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a FKP2D021001I00HSSD?
Additional datasheets, footprints and schematics for FKP2D021001I00HSSD are listed on our Part Details page. You can also find images and similar parts to FKP2D021001I00HSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP2D021001I00HSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP2D021001I00HSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP2D021001I00HSSD fall under?
The FKP2D021001I00HSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP2D021001I00HSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP2D021001I00HSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP2D021001I00HSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP2D021001I00HSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for FKP2D021001I00HSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP2D021001I00HSSD often in real-time on the comparison pages.
What if I can't find stock of FKP2D021001I00HSSD?
You can fill out our help required form which you can use to request a quote for FKP2D021001I00HSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.