Status: | Unknown |
---|---|
Series: | FKP1 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 1.25kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | FKP1 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 32mm |
External Length / Height | 41.5mm |
External Width | 19mm |
Height | 41.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 1.25kV |
Film Capacitor, Fkp1 Series, 0.22 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant: Yes |Wima FKP1R032207F00JYSD | Newark Electronics |
CAP, 0.22µF, 1.25 KV, 5%, PP | element14 |
Where can I find additional details, specifications and documents for a FKP1R032207F00JYSD?
Additional datasheets, footprints and schematics for FKP1R032207F00JYSD are listed on our Part Details page. You can also find images and similar parts to FKP1R032207F00JYSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP1R032207F00JYSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP1R032207F00JYSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP1R032207F00JYSD fall under?
The FKP1R032207F00JYSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP1R032207F00JYSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP1R032207F00JYSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP1R032207F00JYSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP1R032207F00JYSD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FKP1R032207F00JYSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP1R032207F00JYSD often in real-time on the comparison pages.
What if I can't find stock of FKP1R032207F00JYSD?
You can fill out our help required form which you can use to request a quote for FKP1R032207F00JYSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.