Status: | Unknown |
---|---|
Series: | Fit-Kit-7 Series |
RoHS: | Compliant |
Kit Contents | 100 6" L Pcs. of FITĀ® Heat Shrink Tubing in Various Sizes 1/16" to 1", Materials and Colors, plus 12 FIT-Crimp Splices |
---|---|
Product Range | Fit-Kit-7 Series |
RoHS Compliant | Yes |
FKIT7 NC032 FIT TUBING ASSORTMENT KIT | RS |
Heat Shrink Tubing Assortment Kit, 112 Pieces | Newark Electronics |
Alpha Wire FKIT7 NC032 Heat Shrink Tubing Kit | Rapid Electronics |
Heat Shrink Tubing Kit, Assorted, Inner Diameter 0.0625 in, FIT KIT Series | Alpha Wire FKIT7 NC032 | RS Americas |
Where can I find additional details, specifications and documents for a FKIT7 NC032?
Additional datasheets, footprints and schematics for FKIT7 NC032 are listed on our Part Details page. You can also find images and similar parts to FKIT7 NC032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKIT7 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKIT7 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKIT7 NC032 fall under?
The FKIT7 NC032 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving & Heat Shrink Kits.
Can I view similar or alternative parts?
You can view similar parts to FKIT7 NC032 when available in the Sleeving & Heat Shrink Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKIT7 NC032 you can contact the distributor directly for product support, shipping queries etc.
Is the FKIT7 NC032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FKIT7 NC032 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for FKIT7 NC032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKIT7 NC032 often in real-time on the comparison pages.
What if I can't find stock of FKIT7 NC032?
You can fill out our help required form which you can use to request a quote for FKIT7 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.