Status: | Unknown |
---|---|
Series: | BK Series |
RoHS: | Unknown |
Transducer Function | Receiver |
---|---|
Directivity | - |
Frequency Response Min | 200Hz |
Frequency Response Max | 7kHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensitivity (dB) | - |
Drain Current Max | - |
Output Impedance | 450ohm |
Product Range | BK Series |
SVHC | No SVHC (12-Jan-2017) |
Coil Resistance | 360ohm |
Device Type | Balanced Armature Receiver |
External Depth | 2.73mm |
External Height | 1.93mm |
External Length / Height | 1.93mm |
External Width | 5mm |
Height | 1.93mm |
Impedance | 450ohm |
Operating Frequency Max | 6500Hz |
Sensitivity | 95.5dB |
RECEIVER, BALANCED ARMATURE | element14 |
Where can I find additional details, specifications and documents for a FK23451?
Additional datasheets, footprints and schematics for FK23451 are listed on our Part Details page. You can also find images and similar parts to FK23451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FK23451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FK23451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FK23451 fall under?
The FK23451 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FK23451 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FK23451 you can contact the distributor directly for product support, shipping queries etc.
Is the FK23451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FK23451 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FK23451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FK23451 often in real-time on the comparison pages.
What if I can't find stock of FK23451?
You can fill out our help required form which you can use to request a quote for FK23451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.