Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 2.2kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, RF, NPN, 50V, 0.1A, SOT-23 | Farnell |
Transistor, Rf, Npn, 50V, 0.1A, Sot-23 |Onsemi FJV3113RMTF | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FJV3113RMTF?
Additional datasheets, footprints and schematics for FJV3113RMTF are listed on our Part Details page. You can also find images and similar parts to FJV3113RMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJV3113RMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJV3113RMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJV3113RMTF fall under?
The FJV3113RMTF is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FJV3113RMTF when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJV3113RMTF you can contact the distributor directly for product support, shipping queries etc.
Is the FJV3113RMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJV3113RMTF have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FJV3113RMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJV3113RMTF often in real-time on the comparison pages.
What if I can't find stock of FJV3113RMTF?
You can fill out our help required form which you can use to request a quote for FJV3113RMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.