Status: | Active |
---|---|
Series: | FJT44 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,250
in stock
|
Buy Now | |
Farnell
from US$0.18
|
139,198
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,998
in stock
|
Buy Now | |
element14
from US$0.17
|
1,998
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FJT44 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.3 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.75 |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | 200 |
fT Min (MHz) | - |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
ON Semiconductor, FJT44TF | RS |
Bipolar Transistors - BJT NPN Si Transistor Epitaxial | Future Electronics |
Trans, Npn, 400V, 0.3A, 150Deg C, 2W | Newark Electronics |
TRANS, NPN, 400V, 0.3A, 150DEG C, 2W | element14 |
Trans GP BJT NPN 400V 0.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FJT44TF?
Additional datasheets, footprints and schematics for FJT44TF are listed on our Part Details page. You can also find images and similar parts to FJT44TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJT44TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJT44TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJT44TF fall under?
The FJT44TF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJT44TF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJT44TF you can contact the distributor directly for product support, shipping queries etc.
Is the FJT44TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJT44TF have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for FJT44TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJT44TF often in real-time on the comparison pages.
What if I can't find stock of FJT44TF?
You can fill out our help required form which you can use to request a quote for FJT44TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.