Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0268
|
No stock
|
Buy Now |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 22kohm |
Base-Emitter Resistor R2 | 22kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | TO-92 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 50V, 0.1A, TO-92 | Farnell |
Where can I find additional details, specifications and documents for a FJN3303RTA?
Additional datasheets, footprints and schematics for FJN3303RTA are listed on our Part Details page. You can also find images and similar parts to FJN3303RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJN3303RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJN3303RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJN3303RTA fall under?
The FJN3303RTA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJN3303RTA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJN3303RTA you can contact the distributor directly for product support, shipping queries etc.
Is the FJN3303RTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJN3303RTA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FJN3303RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJN3303RTA often in real-time on the comparison pages.
What if I can't find stock of FJN3303RTA?
You can fill out our help required form which you can use to request a quote for FJN3303RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.