Status: | Unknown |
---|---|
Series: | Mini-Com Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Optic Connector Type | FJ |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm, 62.5µm / 125µm |
Connector Body Material | Ceramic Body |
Product Range | Mini-Com Series |
RoHS Compliant | Yes |
Fj Fiber Optic Connector 62.5/125¼M Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a FJJGM5CEI?
Additional datasheets, footprints and schematics for FJJGM5CEI are listed on our Part Details page. You can also find images and similar parts to FJJGM5CEI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJJGM5CEI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJJGM5CEI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJJGM5CEI fall under?
The FJJGM5CEI is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FJJGM5CEI when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJJGM5CEI you can contact the distributor directly for product support, shipping queries etc.
Is the FJJGM5CEI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FJJGM5CEI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FJJGM5CEI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJJGM5CEI often in real-time on the comparison pages.
What if I can't find stock of FJJGM5CEI?
You can fill out our help required form which you can use to request a quote for FJJGM5CEI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.