Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 6.4mm |
I.D. Min | - |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 5.46mm |
Cable Diameter Min | 2.3mm |
Colour | White |
I.D. Max Recovered | 2.1mm |
I.D. Recovered Max - Imperial | 0.082" |
I.D. Recovered Max - Metric | 2.1mm |
I.D. Supplied | 6.4mm |
I.D. Supplied - Imperial | 0.251" |
I.D. Supplied - Metric | 6.4mm |
Internal Diameter | 5.46mm |
Material | Irradiated Polyolefin |
Shrink Tubing / Boot Colour | White |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Where can I find additional details, specifications and documents for a FITPRINT1/4 WH082?
Additional datasheets, footprints and schematics for FITPRINT1/4 WH082 are listed on our Part Details page. You can also find images and similar parts to FITPRINT1/4 WH082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITPRINT1/4 WH082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITPRINT1/4 WH082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITPRINT1/4 WH082 fall under?
The FITPRINT1/4 WH082 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FITPRINT1/4 WH082 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITPRINT1/4 WH082 you can contact the distributor directly for product support, shipping queries etc.
Is the FITPRINT1/4 WH082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITPRINT1/4 WH082 have stock available?
There is no stock from authorised distributors for FITPRINT1/4 WH082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITPRINT1/4 WH082 often in real-time on the comparison pages.
What if I can't find stock of FITPRINT1/4 WH082?
You can fill out our help required form which you can use to request a quote for FITPRINT1/4 WH082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.