Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shrink Ratio | 1.7 |
---|---|
I.D. Supplied - Imperial | 0.587" |
I.D. Supplied - Metric | 14.93mm |
Shrink Tubing / Boot Colour | Slate |
Length - Imperial | 25ft |
Length - Metric | 7.6m |
I.D. Recovered Max - Imperial | 0.353" |
I.D. Recovered Max - Metric | 8.99mm |
Shrink Tubing / Boot Material | Silicone Rubber |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | Silicone Rubber |
Cable Diameter Max | 14.93mm |
Cable Diameter Min | 9.06mm |
Colour | Slate |
I.D. Max Recovered | 8.99mm |
I.D. Supplied | 14.93mm |
Internal Diameter | 14.93mm |
Length Imperial | 25ft |
Material | Irradiated Silicon Rubber |
Shrink Type | Heat |
Wall Thickness Recovered | 1.5mm |
Where can I find additional details, specifications and documents for a FITFLEX9 SL008?
Additional datasheets, footprints and schematics for FITFLEX9 SL008 are listed on our Part Details page. You can also find images and similar parts to FITFLEX9 SL008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITFLEX9 SL008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITFLEX9 SL008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITFLEX9 SL008 fall under?
The FITFLEX9 SL008 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FITFLEX9 SL008 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITFLEX9 SL008 you can contact the distributor directly for product support, shipping queries etc.
Is the FITFLEX9 SL008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITFLEX9 SL008 have stock available?
There is no stock from authorised distributors for FITFLEX9 SL008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITFLEX9 SL008 often in real-time on the comparison pages.
What if I can't find stock of FITFLEX9 SL008?
You can fill out our help required form which you can use to request a quote for FITFLEX9 SL008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.