FITFAB-7 BK005 Cable by Alpha Wire

HEATSHRINK 2:1 BLK 70MM 30.5M

Status: Unknown
Series: Fit Fab Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$570.63

Distributor Stock
Logo for Farnell
Farnell
from US$570.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$902.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$816.50
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 2.759"
I.D. Supplied - Metric 70.1mm
Shrink Tubing / Boot Colour Black
Length - Imperial 100ft
Length - Metric 30.5m
I.D. Recovered Max - Imperial 1.379"
I.D. Recovered Max - Metric 35.05mm
Shrink Tubing / Boot Material PE (Polyethylene) / Polyester
Product Range Fit Fab Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Cable Diameter Max 70mm
Cable Diameter Min 35mm
Colour Black
I.D. Max Recovered 35.05mm
I.D. Supplied 70.1mm
Internal Diameter 70mm
Length Imperial 100ft
Material Woven Fabric
Shrink Type Heat
Wall Thickness Recovered 0.99mm

Alternative Descriptions

Heat Shrink Tubing, 70Mm Id, Pe, Black, 100Ft | Newark Electronics
Heat Shrink Tubing, 2.76" ID, 2:1, Polyethylene/polyester, Black, FIT | Alpha Wire FITFAB-7 BK005 | RS Americas
HEATSHRINK, 2: 1, BLK, 70MM, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FITFAB-7 BK005?

Additional datasheets, footprints and schematics for FITFAB-7 BK005 are listed on our Part Details page. You can also find images and similar parts to FITFAB-7 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FITFAB-7 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITFAB-7 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FITFAB-7 BK005 fall under?

The FITFAB-7 BK005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FITFAB-7 BK005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FITFAB-7 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the FITFAB-7 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FITFAB-7 BK005 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for FITFAB-7 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FITFAB-7 BK005 often in real-time on the comparison pages.

What if I can't find stock of FITFAB-7 BK005?

You can fill out our help required form which you can use to request a quote for FITFAB-7 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay