Status: | Unknown |
---|---|
Series: | FIT Series |
RoHS: | Unknown |
No distributors results available
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.26" |
I.D. Supplied - Metric | 6.6mm |
Shrink Tubing / Boot Colour | Blue |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Imperial | 0.11" |
I.D. Recovered Max - Metric | 2.8mm |
Shrink Tubing / Boot Material | Nylon (Polyamide) |
Product Range | FIT Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FITCRIMP2 BL083?
Additional datasheets, footprints and schematics for FITCRIMP2 BL083 are listed on our Part Details page. You can also find images and similar parts to FITCRIMP2 BL083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITCRIMP2 BL083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITCRIMP2 BL083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITCRIMP2 BL083 fall under?
The FITCRIMP2 BL083 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to FITCRIMP2 BL083 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITCRIMP2 BL083 you can contact the distributor directly for product support, shipping queries etc.
Is the FITCRIMP2 BL083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITCRIMP2 BL083 have stock available?
There is no stock from authorised distributors for FITCRIMP2 BL083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITCRIMP2 BL083 often in real-time on the comparison pages.
What if I can't find stock of FITCRIMP2 BL083?
You can fill out our help required form which you can use to request a quote for FITCRIMP2 BL083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.