Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shrink Ratio | 1.5 |
---|---|
I.D. Supplied - Imperial | 0.059" |
I.D. Supplied - Metric | 1.52mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 2ft |
Length - Metric | 0.61m |
I.D. Recovered Max - Imperial | 0.038" |
I.D. Recovered Max - Metric | 0.99mm |
Shrink Tubing / Boot Material | TFE (Tetrafluoroethylene) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Shrink Type | Heat |
Wall Thickness Recovered | 0.3mm |
Where can I find additional details, specifications and documents for a FIT50020 NA112?
Additional datasheets, footprints and schematics for FIT50020 NA112 are listed on our Part Details page. You can also find images and similar parts to FIT50020 NA112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT50020 NA112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT50020 NA112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT50020 NA112 fall under?
The FIT50020 NA112 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT50020 NA112 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT50020 NA112 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT50020 NA112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT50020 NA112 have stock available?
There is no stock from authorised distributors for FIT50020 NA112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT50020 NA112 often in real-time on the comparison pages.
What if I can't find stock of FIT50020 NA112?
You can fill out our help required form which you can use to request a quote for FIT50020 NA112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.