Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Contents | 16 6"L Pcs. of FIT-221 PO heat shrink tubing in 4 sizes |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | 16-Pc. FIT-221 Heat Shrink Tubing Kit |
Body Material | PO (Polyolefin) |
Colour | Yellow Blue Red & Black |
Material | Irradiated Polyolefin |
Shrink Ratio | 2 |
Shrink Tubing / Boot Colour | Multiple |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Type | Heat |
Where can I find additional details, specifications and documents for a FIT221MS/2 BK032?
Additional datasheets, footprints and schematics for FIT221MS/2 BK032 are listed on our Part Details page. You can also find images and similar parts to FIT221MS/2 BK032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT221MS/2 BK032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT221MS/2 BK032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT221MS/2 BK032 fall under?
The FIT221MS/2 BK032 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT221MS/2 BK032 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT221MS/2 BK032 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT221MS/2 BK032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT221MS/2 BK032 have stock available?
There is no stock from authorised distributors for FIT221MS/2 BK032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT221MS/2 BK032 often in real-time on the comparison pages.
What if I can't find stock of FIT221MS/2 BK032?
You can fill out our help required form which you can use to request a quote for FIT221MS/2 BK032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.