Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.066" |
I.D. Supplied - Metric | 1.69mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.031" |
I.D. Recovered Max - Metric | 0.79mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 1.69mm |
Cable Diameter Min | 0.78mm |
Colour | Clear |
I.D. Max Recovered | 0.79mm |
I.D. Supplied | 1.69mm |
Internal Diameter | 1.69mm |
Length Imperial | 4ft |
Material | Irradiated Polyolefin |
Shrink Type | Heat |
Wall Thickness Recovered | 0.43mm |
Where can I find additional details, specifications and documents for a FIT221B1/16 CL100?
Additional datasheets, footprints and schematics for FIT221B1/16 CL100 are listed on our Part Details page. You can also find images and similar parts to FIT221B1/16 CL100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT221B1/16 CL100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT221B1/16 CL100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT221B1/16 CL100 fall under?
The FIT221B1/16 CL100 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT221B1/16 CL100 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT221B1/16 CL100 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT221B1/16 CL100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT221B1/16 CL100 have stock available?
There is no stock from authorised distributors for FIT221B1/16 CL100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT221B1/16 CL100 often in real-time on the comparison pages.
What if I can't find stock of FIT221B1/16 CL100?
You can fill out our help required form which you can use to request a quote for FIT221B1/16 CL100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.