Status: | Unknown |
---|---|
Series: | FIT221 |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.092" |
I.D. Supplied - Metric | 2.36mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.046" |
I.D. Recovered Max - Metric | 1.17mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | FIT221 |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 2.36mm |
Cable Diameter Min | 1.17mm |
Colour | Black |
I.D. Max Recovered | 1.17mm |
I.D. Supplied | 2.36mm |
Internal Diameter | 2.36mm |
Length Imperial | 4ft |
Material | Irradiated Polyolefin |
Shrink Type | Heat |
Wall Thickness Recovered | 0.51mm |
FIT2213/32 BLACK 25X4 FT F2213/32 BK103 | Heilind Electronics |
HEATSHRINK, 2:1, BLK, 2.36MM, PK25 | element14 |
HEATSHRINK, 2: 1, BLK, 2.36MM, PK25 | Farnell |
Where can I find additional details, specifications and documents for a FIT2213/32 BK103?
Additional datasheets, footprints and schematics for FIT2213/32 BK103 are listed on our Part Details page. You can also find images and similar parts to FIT2213/32 BK103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT2213/32 BK103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT2213/32 BK103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT2213/32 BK103 fall under?
The FIT2213/32 BK103 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT2213/32 BK103 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT2213/32 BK103 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT2213/32 BK103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT2213/32 BK103 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for FIT2213/32 BK103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT2213/32 BK103 often in real-time on the comparison pages.
What if I can't find stock of FIT2213/32 BK103?
You can fill out our help required form which you can use to request a quote for FIT2213/32 BK103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.