Status: | Unknown |
---|---|
Series: | FI Series |
RoHS: | Compliant |
Prices starting from US$2.88
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.25mm |
No. of Rows | 1Rows |
No. of Contacts | 20Contacts |
Connector Mounting | Surface Mount Right Angle |
Product Range | FI Series |
RoHS Compliant | Yes |
20P FFC CONNECTOR 1,25MM 90° | Rutronik |
1.25MM PCB RCPTCL 20CT | TTI Europe |
LVDS 20 WAY R/A HEADER 1.25MM SHIELDED | RS |
PCB TO CABLE RECEPTACLE- LCD COMPATIBLE 1.25MM PITCH 20 CONTACTS, FI Series | JAE Electronics Inc. FI-SE20P-HFE | RS Americas |
FI Series 20 Position 1.25 mm Pitch SMT Right Angle FPC/FFC Connector | Future Electronics |
HEADER, LVDS, R/A, SHLD, 1.25MM, 20WAY | element14 |
Connector, Receptacle, 20 Position, 1.25Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a FI-SE20P-HFE?
Additional datasheets, footprints and schematics for FI-SE20P-HFE are listed on our Part Details page. You can also find images and similar parts to FI-SE20P-HFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI-SE20P-HFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI-SE20P-HFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI-SE20P-HFE fall under?
The FI-SE20P-HFE is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to FI-SE20P-HFE when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI-SE20P-HFE you can contact the distributor directly for product support, shipping queries etc.
Is the FI-SE20P-HFE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI-SE20P-HFE have stock available?
Authorised distributors including Rutronik, TTI Europe, RS, RS Americas and Future Electronics have stock available or on a lead time for FI-SE20P-HFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI-SE20P-HFE often in real-time on the comparison pages.
What if I can't find stock of FI-SE20P-HFE?
You can fill out our help required form which you can use to request a quote for FI-SE20P-HFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.