Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Inertial Measurement Unit (IMU) |
---|---|
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3V |
IC Package Type | LGA |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
6D Inertial Measurement Unit 16-Pin LGA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FIS1100?
Additional datasheets, footprints and schematics for FIS1100 are listed on our Part Details page. You can also find images and similar parts to FIS1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIS1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIS1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIS1100 fall under?
The FIS1100 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FIS1100 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIS1100 you can contact the distributor directly for product support, shipping queries etc.
Is the FIS1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIS1100 have stock available?
Authorised distributors including Farnell, element14 and Avnet Silica have stock available or on a lead time for FIS1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIS1100 often in real-time on the comparison pages.
What if I can't find stock of FIS1100?
You can fill out our help required form which you can use to request a quote for FIS1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.