Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Tool Type | 4 Switch Transmitter |
Kit Contents | 4-channel transmitter |
Kit Features | 4 Channel Reliable FM Technology High Security RF Protocol Momentary / Latch / Timed Outputs |
Supported Devices | FireFly Transmitters |
Type | Hardware - Daughter Card |
Rf Module, Transmitter, Fm, 433.92Mhz, 4 Switch | Newark Electronics |
TRANSMITTER, 4 SWITCH, 433.92MHZ | element14 |
Where can I find additional details, specifications and documents for a FIREFLY-TX4?
Additional datasheets, footprints and schematics for FIREFLY-TX4 are listed on our Part Details page. You can also find images and similar parts to FIREFLY-TX4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIREFLY-TX4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIREFLY-TX4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIREFLY-TX4 fall under?
The FIREFLY-TX4 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to FIREFLY-TX4 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIREFLY-TX4 you can contact the distributor directly for product support, shipping queries etc.
Is the FIREFLY-TX4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIREFLY-TX4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FIREFLY-TX4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIREFLY-TX4 often in real-time on the comparison pages.
What if I can't find stock of FIREFLY-TX4?
You can fill out our help required form which you can use to request a quote for FIREFLY-TX4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.