Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | - |
Frequency | - |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | - |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Tool Type | 2 Switch Transmitter |
Kit Contents | 2-channel transmitter |
Kit Features | 2 Channel Reliable FM Technology High Security RF Protocol Momentary / Latch / Timed Outputs |
Supported Devices | FireBlade Transmitters |
Type | Hardware - Daughter Card |
TRANSMITTER, 2 SWITCH, 434.525MHZ | element14 |
Where can I find additional details, specifications and documents for a FIREBLADE-TX2?
Additional datasheets, footprints and schematics for FIREBLADE-TX2 are listed on our Part Details page. You can also find images and similar parts to FIREBLADE-TX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIREBLADE-TX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIREBLADE-TX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIREBLADE-TX2 fall under?
The FIREBLADE-TX2 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to FIREBLADE-TX2 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIREBLADE-TX2 you can contact the distributor directly for product support, shipping queries etc.
Is the FIREBLADE-TX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIREBLADE-TX2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FIREBLADE-TX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIREBLADE-TX2 often in real-time on the comparison pages.
What if I can't find stock of FIREBLADE-TX2?
You can fill out our help required form which you can use to request a quote for FIREBLADE-TX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.