Status: | Active |
---|---|
Series: | FIN3385 |
RoHS: | Compliant |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
918
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
683
in stock
|
Buy Now | |
element14
from US$3.19
|
683
in stock
|
Buy Now | |
Farnell
from US$3.04
|
683
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
Avnet Asia
from US$2.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FIN3385 |
---|---|
Compliance | Pb-free Halide free |
Type | Parallel/Serial |
Input Level | LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-56 |
28-Bit Serializer Deserializer TSSOP56 | RS |
Serialiser, 2.38Gbps, Tssop-56 | Newark Electronics |
SERIALISER, 2.38GBPS, TSSOP-56 | element14 |
FIN3385 Series 2.38Gbps 3.6V 28-Bit Flat Panel Display Link Serializers-TSSOP-56 | Future Electronics |
LVDS Serializer 0.45V 56-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a FIN3385MTDX?
Additional datasheets, footprints and schematics for FIN3385MTDX are listed on our Part Details page. You can also find images and similar parts to FIN3385MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN3385MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN3385MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN3385MTDX fall under?
The FIN3385MTDX is listed under Timing, Logic & Memory > Clock & Data Distribution > Serial / Parallel Converters.
Can I view similar or alternative parts?
You can view similar parts to FIN3385MTDX when available in the Serial / Parallel Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN3385MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN3385MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN3385MTDX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FIN3385MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN3385MTDX often in real-time on the comparison pages.
What if I can't find stock of FIN3385MTDX?
You can fill out our help required form which you can use to request a quote for FIN3385MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.