Status: | Unknown |
---|---|
Series: | ISOPLUS Series |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.67
|
No stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
DC Collector Current | 30A |
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 100W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | i4-PAC |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | ISOPLUS Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FII30-06D?
Additional datasheets, footprints and schematics for FII30-06D are listed on our Part Details page. You can also find images and similar parts to FII30-06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FII30-06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FII30-06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FII30-06D fall under?
The FII30-06D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FII30-06D when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FII30-06D you can contact the distributor directly for product support, shipping queries etc.
Is the FII30-06D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FII30-06D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FII30-06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FII30-06D often in real-time on the comparison pages.
What if I can't find stock of FII30-06D?
You can fill out our help required form which you can use to request a quote for FII30-06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.