Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 1.884GHz a 1.93GHz |
RF Filter Applications | PHS |
Filter Case Style | 0805 [2012 Metric] |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Filter, Band Pass, 805, 50 Ohm, Smd | Newark Electronics |
Electromechanical Filter 50Ohm | Avnet America |
Where can I find additional details, specifications and documents for a FI212B190223-T?
Additional datasheets, footprints and schematics for FI212B190223-T are listed on our Part Details page. You can also find images and similar parts to FI212B190223-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI212B190223-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI212B190223-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI212B190223-T fall under?
The FI212B190223-T is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to FI212B190223-T when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI212B190223-T you can contact the distributor directly for product support, shipping queries etc.
Is the FI212B190223-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI212B190223-T have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for FI212B190223-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI212B190223-T often in real-time on the comparison pages.
What if I can't find stock of FI212B190223-T?
You can fill out our help required form which you can use to request a quote for FI212B190223-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.