Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 3Pins |
Pass Band Frequency | 729MHz to 960MHz |
RF Filter Applications | LTE-M, NB-IoT |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
RF Filter Band Pass Filter 960MHz 1.9dB T/R | Avnet Asia |
Rf Filter, Band Pass, 729-960Mhz, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a FI168B0845D9-T?
Additional datasheets, footprints and schematics for FI168B0845D9-T are listed on our Part Details page. You can also find images and similar parts to FI168B0845D9-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI168B0845D9-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI168B0845D9-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI168B0845D9-T fall under?
The FI168B0845D9-T is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to FI168B0845D9-T when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI168B0845D9-T you can contact the distributor directly for product support, shipping queries etc.
Is the FI168B0845D9-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI168B0845D9-T have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FI168B0845D9-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI168B0845D9-T often in real-time on the comparison pages.
What if I can't find stock of FI168B0845D9-T?
You can fill out our help required form which you can use to request a quote for FI168B0845D9-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.