Status: | Unknown |
---|---|
Series: | FH64MA Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | FH64MA Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.12mm |
SVHC | No SVHC (07-Jul-2017) |
Connector, Fpc, Rcpt, 15Pos, 0.5Mm, Smt | Newark Electronics |
CONNECTOR, FPC, RCPT, 15POS, 0.5MM, SMT | element14 |
Conn FFC/FPC Connector RCP 15 POS 0.2mm Solder RA SMD Emboss T/R | Avnet America |
FFC & FPC Connectors FFC/FPC CONN SMT 15P 0.25MM HORZ | Sager |
Where can I find additional details, specifications and documents for a FH64MA-15S-0.25SHW?
Additional datasheets, footprints and schematics for FH64MA-15S-0.25SHW are listed on our Part Details page. You can also find images and similar parts to FH64MA-15S-0.25SHW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH64MA-15S-0.25SHW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH64MA-15S-0.25SHW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH64MA-15S-0.25SHW fall under?
The FH64MA-15S-0.25SHW is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH64MA-15S-0.25SHW when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH64MA-15S-0.25SHW you can contact the distributor directly for product support, shipping queries etc.
Is the FH64MA-15S-0.25SHW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH64MA-15S-0.25SHW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for FH64MA-15S-0.25SHW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH64MA-15S-0.25SHW often in real-time on the comparison pages.
What if I can't find stock of FH64MA-15S-0.25SHW?
You can fill out our help required form which you can use to request a quote for FH64MA-15S-0.25SHW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.