FH64 Key Cabinets & Storage by Unknown

KEY CABINET 64HOOK FIXED

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
2 units
Buy Now
Logo for element14 element14
2 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Keys 64
External Height 450mm
External Width 300mm
External Depth 80mm
Cabinet Material Steel
Product Range -
SVHC No SVHC (27-Jun-2018)
Enclosure Colour Grey
Enclosure Material Steel
External Length / Height 450mm
Height 450mm
Material Steel
Range 64 Keys

Alternative Descriptions

KEY CABINET, 64HOOK, FIXED | Farnell
Key Cabinet, 64Hook, Fixed | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FH64?

Additional datasheets, footprints and schematics for FH64 are listed on our Part Details page. You can also find images and similar parts to FH64 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FH64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH64 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FH64 fall under?

The FH64 is listed under Security & CCTV > Key Cabinets & Storage > Key Cabinets.

Can I view similar or alternative parts?

You can view similar parts to FH64 when available in the Key Cabinets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FH64 you can contact the distributor directly for product support, shipping queries etc.

Is the FH64 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FH64 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FH64.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FH64 often in real-time on the comparison pages.

What if I can't find stock of FH64?

You can fill out our help required form which you can use to request a quote for FH64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay