Status: | Unknown |
---|---|
Series: | FH63 Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | FH63 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
FFC/FPC Thickness | 0.33mm |
SVHC | No SVHC (07-Jul-2017) |
CONN, FPC/FFC, RCPT, 30POS, 0.5MM, SMT | element14 |
Conn, Fpc/Ffc, Rcpt, 30Pos, 0.5Mm, Smt | Newark Electronics |
FFC & FPC Connectors | Sager |
Where can I find additional details, specifications and documents for a FH63-30S-0.5SH?
Additional datasheets, footprints and schematics for FH63-30S-0.5SH are listed on our Part Details page. You can also find images and similar parts to FH63-30S-0.5SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH63-30S-0.5SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH63-30S-0.5SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH63-30S-0.5SH fall under?
The FH63-30S-0.5SH is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH63-30S-0.5SH when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH63-30S-0.5SH you can contact the distributor directly for product support, shipping queries etc.
Is the FH63-30S-0.5SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH63-30S-0.5SH have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for FH63-30S-0.5SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH63-30S-0.5SH often in real-time on the comparison pages.
What if I can't find stock of FH63-30S-0.5SH?
You can fill out our help required form which you can use to request a quote for FH63-30S-0.5SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.