Status: | Unknown |
---|---|
Series: | FH52 Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.31
|
214
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
214
in stock
|
Buy Now | |
element14
from US$3.68
|
214
in stock
|
Buy Now | |
Sager
from US$2.74
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | FH52 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
40 Position 0.5 mm Pitch Right Angle Surface Mount FFC/FPC Socket | Future Electronics |
Ffc/Fpc Board Connector, Fh52 Series, Surface Mount, Receptacle, 40, Bottom, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH52-40S-0.5SH(99) | Newark Electronics |
CONNECTOR, FFC/FPC, RCPT, 40POS, 1ROW | element14 |
FFC & FPC Connectors 40P 0.5MM PITCH R/A SMT, AU | Sager |
Conn FFC/FPC Connector SKT 40 POS 0.5mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH52-40S-0.5SH(99)?
Additional datasheets, footprints and schematics for FH52-40S-0.5SH(99) are listed on our Part Details page. You can also find images and similar parts to FH52-40S-0.5SH(99) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH52-40S-0.5SH(99) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH52-40S-0.5SH(99) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH52-40S-0.5SH(99) fall under?
The FH52-40S-0.5SH(99) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH52-40S-0.5SH(99) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH52-40S-0.5SH(99) you can contact the distributor directly for product support, shipping queries etc.
Is the FH52-40S-0.5SH(99) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH52-40S-0.5SH(99) have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FH52-40S-0.5SH(99).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH52-40S-0.5SH(99) often in real-time on the comparison pages.
What if I can't find stock of FH52-40S-0.5SH(99)?
You can fill out our help required form which you can use to request a quote for FH52-40S-0.5SH(99) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.