Status: | Unknown |
---|---|
Series: | FH48 Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | FH48 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Vertical |
Conn, Ffc, Rcpt, 40Pos, 1Row | Newark Electronics |
CONNECTOR, FFC, RCPT, 40POS, 1ROW | element14 |
Conn FPC Connector RCP 40 POS 0.5mm Solder ST SMD T/R | Avnet America |
FFC & FPC Connectors 0.5MM 40P HSP STRT CONN SHIELD FPC SMT | Sager |
Where can I find additional details, specifications and documents for a FH48-40S-0.5SV?
Additional datasheets, footprints and schematics for FH48-40S-0.5SV are listed on our Part Details page. You can also find images and similar parts to FH48-40S-0.5SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH48-40S-0.5SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH48-40S-0.5SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH48-40S-0.5SV fall under?
The FH48-40S-0.5SV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH48-40S-0.5SV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH48-40S-0.5SV you can contact the distributor directly for product support, shipping queries etc.
Is the FH48-40S-0.5SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH48-40S-0.5SV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for FH48-40S-0.5SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH48-40S-0.5SV often in real-time on the comparison pages.
What if I can't find stock of FH48-40S-0.5SV?
You can fill out our help required form which you can use to request a quote for FH48-40S-0.5SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.