Status: | Unknown |
---|---|
Series: | FH41 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
No stock
|
Buy Now | |
element14
from US$2.75
|
2,526
in stock
|
Buy Now | |
Farnell
from US$1.69
|
2,526
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
2,355
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Sager
from US$1.52
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 31Contacts |
Gender | Receptacle |
Product Range | FH41 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
CONNECTOR, FFC, RCPT, 31POS, 1ROW | element14 |
Conn, Ffc, Rcpt, 31Pos, 1Row | Newark Electronics |
31 Position 0.5 mm Right Angle Bottom Contacts Flip Backlock SMT FFC Connector | Future Electronics |
FFC 0.5MM 31P HSP R/A CONN SHIELD FPC | RS |
Conn FFC Connector SKT 31 POS 0.5mm Crimp ST SMD Reel | Avnet America |
FFC & FPC Connectors 0.5MM 31P HSP R/A CONN SHIELD FPC SMT | Sager |
Where can I find additional details, specifications and documents for a FH41-31S-0.5SH(05)?
Additional datasheets, footprints and schematics for FH41-31S-0.5SH(05) are listed on our Part Details page. You can also find images and similar parts to FH41-31S-0.5SH(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH41-31S-0.5SH(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH41-31S-0.5SH(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH41-31S-0.5SH(05) fall under?
The FH41-31S-0.5SH(05) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH41-31S-0.5SH(05) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH41-31S-0.5SH(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH41-31S-0.5SH(05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH41-31S-0.5SH(05) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for FH41-31S-0.5SH(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH41-31S-0.5SH(05) often in real-time on the comparison pages.
What if I can't find stock of FH41-31S-0.5SH(05)?
You can fill out our help required form which you can use to request a quote for FH41-31S-0.5SH(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.