Status: | Unknown |
---|---|
Series: | FH40 Series |
RoHS: | Unknown |
Prices starting from US$1.39
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 45Contacts |
Gender | Receptacle |
Product Range | FH40 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 2 Row, 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Vertical |
Ffc/Fpc Board Connector, Fh40 Series, Surface Mount, Receptacle, 45, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH40-45S-0.5SV | Newark Electronics |
RECEPTACLE, FFC, 0.5MM, 45WAY | element14 |
45 Position FPC Connector Contacts, Vertical - 1 Sided 0.020 (0.50mm) Surface M | Future Electronics |
Conn FPC Connector SKT 45 POS 0.5mm Solder ST SMD T/R | Avnet America |
FFC & FPC Connectors 0.5mm 45P VERT FPC SMT GOLD | Sager |
Where can I find additional details, specifications and documents for a FH40-45S-0.5SV?
Additional datasheets, footprints and schematics for FH40-45S-0.5SV are listed on our Part Details page. You can also find images and similar parts to FH40-45S-0.5SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH40-45S-0.5SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH40-45S-0.5SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH40-45S-0.5SV fall under?
The FH40-45S-0.5SV is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH40-45S-0.5SV when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH40-45S-0.5SV you can contact the distributor directly for product support, shipping queries etc.
Is the FH40-45S-0.5SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH40-45S-0.5SV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FH40-45S-0.5SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH40-45S-0.5SV often in real-time on the comparison pages.
What if I can't find stock of FH40-45S-0.5SV?
You can fill out our help required form which you can use to request a quote for FH40-45S-0.5SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.