Status: | Unknown |
---|---|
Series: | FH35 Series |
RoHS: | Compliant |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 51Contacts |
Gender | Receptacle |
Product Range | FH35 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Gold |
RoHS Compliant | Yes |
Ffc/Fpc Board Connector, Fh35 Series, Surface Mount, Receptacle, 51, Top, 0.3 Mm Rohs Compliant: Yes |Hirose(Hrs) FH35C-51S-0.3SHW(50) | Newark Electronics |
header | Future Electronics |
FFC & FPC Connectors 51P BCKFLP DUAL-SIDE FPC 0.3mm P 0.9mm H | Sager |
Where can I find additional details, specifications and documents for a FH35C-51S-0.3SHW(50)?
Additional datasheets, footprints and schematics for FH35C-51S-0.3SHW(50) are listed on our Part Details page. You can also find images and similar parts to FH35C-51S-0.3SHW(50) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH35C-51S-0.3SHW(50) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH35C-51S-0.3SHW(50) price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH35C-51S-0.3SHW(50) you can contact the distributor directly for product support, shipping queries etc.
Is the FH35C-51S-0.3SHW(50) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FH35C-51S-0.3SHW(50) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for FH35C-51S-0.3SHW(50).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH35C-51S-0.3SHW(50) often in real-time on the comparison pages.
What if I can't find stock of FH35C-51S-0.3SHW(50)?
You can fill out our help required form which you can use to request a quote for FH35C-51S-0.3SHW(50) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.