Status: | Unknown |
---|---|
Series: | FH35C Series |
RoHS: | Unknown |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 35Contacts |
Gender | Receptacle |
Product Range | FH35C Series |
Contact Termination Type | Surface Mount |
Contact Position | Top Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
Contact Termination | Surface Mount Right Angle |
0.3Mm Pitch, 0.9Mm Height, Back Flip, Top And Bottom Contact |Hirose(Hrs) FH35C-35S-0.3SHW(99) | Newark Electronics |
FFC & FPC Connectors 35P BCKFLP DUAL-SIDE FPC 0.3mm P 0.9mm H | Future Electronics |
RECEPTACLE, FFC, 0.3MM, 35WAY | Farnell |
Where can I find additional details, specifications and documents for a FH35C-35S-0.3SHW(99)?
Additional datasheets, footprints and schematics for FH35C-35S-0.3SHW(99) are listed on our Part Details page. You can also find images and similar parts to FH35C-35S-0.3SHW(99) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH35C-35S-0.3SHW(99) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH35C-35S-0.3SHW(99) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH35C-35S-0.3SHW(99) fall under?
The FH35C-35S-0.3SHW(99) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH35C-35S-0.3SHW(99) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH35C-35S-0.3SHW(99) you can contact the distributor directly for product support, shipping queries etc.
Is the FH35C-35S-0.3SHW(99) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH35C-35S-0.3SHW(99) have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Sager and Farnell have stock available or on a lead time for FH35C-35S-0.3SHW(99).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH35C-35S-0.3SHW(99) often in real-time on the comparison pages.
What if I can't find stock of FH35C-35S-0.3SHW(99)?
You can fill out our help required form which you can use to request a quote for FH35C-35S-0.3SHW(99) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.