Status: | Unknown |
---|---|
Series: | FH33 Series |
RoHS: | Unknown |
Prices starting from US$0.98
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | FH33 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
Ffc/Fpc Board Connector, Fh33 Series, Surface Mount, Receptacle, 26, Bottom, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH33-26S-0.5SH(10) | Newark Electronics |
CONNECTOR, FFC/FPC, RCPT, 26POS, 1ROW | element14 |
26 Position 0.5mm Pitch Zero Insertion Force Flat Flex Connector | Future Electronics |
FFC & FPC Connectors 0.5MM 26 POS SMT R/A NICKEL/GOLD FLASH | Sager |
Conn FPC Connector SKT 26 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH33-26S-0.5SH(10)?
Additional datasheets, footprints and schematics for FH33-26S-0.5SH(10) are listed on our Part Details page. You can also find images and similar parts to FH33-26S-0.5SH(10) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH33-26S-0.5SH(10) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH33-26S-0.5SH(10) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH33-26S-0.5SH(10) fall under?
The FH33-26S-0.5SH(10) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH33-26S-0.5SH(10) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH33-26S-0.5SH(10) you can contact the distributor directly for product support, shipping queries etc.
Is the FH33-26S-0.5SH(10) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH33-26S-0.5SH(10) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Sager have stock available or on a lead time for FH33-26S-0.5SH(10).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH33-26S-0.5SH(10) often in real-time on the comparison pages.
What if I can't find stock of FH33-26S-0.5SH(10)?
You can fill out our help required form which you can use to request a quote for FH33-26S-0.5SH(10) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.