Status: | Unknown |
---|---|
Series: | FH28 Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | FH28 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.5A |
Insulation Resistance | 500Mohm |
Lead Spacing | 0.5mm |
No. of Mating Cycles | 20 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
FFC,0.5mm Pitch,Bottom Contact,30way | RS |
30 Position FFC, FPC Connector Contacts, Bottom 0.020 (0.50mm) Surface Mount | Future Electronics |
FFC/FPC CONNECTOR, RECEPTACLE 30POS 1ROW | element14 |
FFC & FPC Connectors 0.5MM 30P R/A Socket SMT GOLD | Sager |
Where can I find additional details, specifications and documents for a FH28E-30S-0.5SH(05)?
Additional datasheets, footprints and schematics for FH28E-30S-0.5SH(05) are listed on our Part Details page. You can also find images and similar parts to FH28E-30S-0.5SH(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH28E-30S-0.5SH(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH28E-30S-0.5SH(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH28E-30S-0.5SH(05) fall under?
The FH28E-30S-0.5SH(05) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH28E-30S-0.5SH(05) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH28E-30S-0.5SH(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH28E-30S-0.5SH(05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH28E-30S-0.5SH(05) have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, element14 and Sager have stock available or on a lead time for FH28E-30S-0.5SH(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH28E-30S-0.5SH(05) often in real-time on the comparison pages.
What if I can't find stock of FH28E-30S-0.5SH(05)?
You can fill out our help required form which you can use to request a quote for FH28E-30S-0.5SH(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.